KYOCERA logo

KYOCERA FS 1020MFP Laser A4 1800 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109803
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA FS 1020MFP Laser A4 1800 x 600 DPI 20 ppm:

KYOCERA FS 1020MFP, Laser, Mono printing, 1800 x 600 DPI, Mono copying, A4, Black, Grey

Long summary description KYOCERA FS 1020MFP Laser A4 1800 x 600 DPI 20 ppm:

KYOCERA FS 1020MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.