KYOCERA logo

KYOCERA ECOSYS P6130cdn/KL3 Colour 9600 x 600 DPI A4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102941
Info modified on:
30 May 2023, 12:08:53
Short summary description KYOCERA ECOSYS P6130cdn/KL3 Colour 9600 x 600 DPI A4:

KYOCERA ECOSYS P6130cdn/KL3, Laser, Colour, 9600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P6130cdn/KL3 Colour 9600 x 600 DPI A4:

KYOCERA ECOSYS P6130cdn/KL3. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.