KYOCERA logo

KYOCERA ECOSYS PA3500x 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3365
Info modified on:
30 May 2025, 12:14:20
Short summary description KYOCERA ECOSYS PA3500x 1200 x 1200 DPI A4:

KYOCERA ECOSYS PA3500x, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Black, White

Long summary description KYOCERA ECOSYS PA3500x 1200 x 1200 DPI A4:

KYOCERA ECOSYS PA3500x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Product colour: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.