KYOCERA logo

KYOCERA TASKalfa 5053ci Laser A3 4800 x 1200 DPI 50 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58949
Info modified on:
14 Jun 2024, 18:12:02
Short summary description KYOCERA TASKalfa 5053ci Laser A3 4800 x 1200 DPI 50 ppm:

KYOCERA TASKalfa 5053ci, Laser, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, Blue

Long summary description KYOCERA TASKalfa 5053ci Laser A3 4800 x 1200 DPI 50 ppm:

KYOCERA TASKalfa 5053ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.