KYOCERA logo

KYOCERA ECOSYS P2040dn 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
495618
Info modified on:
07 May 2024, 16:32:32
Short summary description KYOCERA ECOSYS P2040dn 1200 x 1200 DPI A4:

KYOCERA ECOSYS P2040dn, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P2040dn 1200 x 1200 DPI A4:

KYOCERA ECOSYS P2040dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.