location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P2135d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102PH3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983032978 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing
  • - LED Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets
  • - Internal memory: 32 MB Built-in processor 360 MHz
Long product name KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4 :
The long product name of KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KYOCERA ECOSYS P2135d. Maximum resolution: 1200 x 1200 DPI, Maximum duty cycle: 50000 pages per ...
More>>>
Short summary description KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4:
This short summary of the KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P2135d, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Black, White

Long summary description KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P2135d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED, Product colour: Black, White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
15 s
Time to first page (black, normal)
6 s
Secure printing
No
Features
Maximum duty cycle *
50000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Diablo 630, Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
Ports & interfaces
Optional connectivity
Wireless LAN
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
405F5
Processor frequency
360 MHz
Sound pressure level (printing)
53,3 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
30,4 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LED
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
535 W
Power consumption (standby)
7,1 W
Power consumption (PowerSave)
2,6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
393 mm
Height
250 mm
Weight
12 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:08
Uk has collected 1 expert review for KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS P2135dn/KL3 1200 x 1200 DPI A4 KYOCERA ECOSYS P2135dn/KL3 1200 x 1200 DPI A4
(show image)
870B61102PJ3NL1 ECOSYS P2135dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035d/KL3 1800 x 600 DPI A4 KYOCERA ECOSYS P2035d/KL3 1800 x 600 DPI A4
(show image)
870B61102PG3NL0 ECOSYS P2035d/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035d 1800 x 600 DPI A4 KYOCERA ECOSYS P2035d 1800 x 600 DPI A4
(show image)
1102PG3NL0 ECOSYS P2035d 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4
(show image)
1102PJ3NL0 P2135dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4 KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4
(show image)
870B61102PG3NL2 ECOSYS P2035dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2100DN/KL3 1200 x 1200 DPI A4 KYOCERA FS-2100DN/KL3 1200 x 1200 DPI A4
(show image)
870B61102MS3NL0 FS-2100DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2100D/KL3 1200 x 1200 DPI A4 KYOCERA FS-2100D/KL3 1200 x 1200 DPI A4
(show image)
870B61102L23NL0 FS-2100D/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2100DN 1200 x 1200 DPI A4 KYOCERA FS-2100DN 1200 x 1200 DPI A4
(show image)
1102MS3NL1 FS-2100DN 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2100D 1200 x 1200 DPI A4 KYOCERA FS-2100D 1200 x 1200 DPI A4
(show image)
1102L23NL0 FS-2100D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)