KYOCERA logo

KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183765
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year
Long product name KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm:

FS-6525MFP, ECOSYS, Mono Laser, HyPAS, 600 x 600dpi, PowerPC 464 800MHz, 1GB RAM, USB 2.0, Ethernet

KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm:

- Up to 25/12 pages A4/A3 per minute
- Time to first copy: 9.2 seconds or less
- Professional print, copy, colour scan and fax functionality
- Paper capacity up to 1,600 sheets and a range of paper-handling options
- Easy to install and operate
- Easy to use wizard-style navigation with full-colour touch panel
- Low noise emissions, 0.9 W low power in sleep-mode
- Compact, 360° all round stylish design to match any office
- Long-life components provide unprecedented efficiency and reliability
- HyPAS™solution platform enables powerful customizations

This multifunctional device offers all the benefits of a professional document management solution for workgroups and small offices. Advanced functionality, easy to operate, and a range of paper-handling options, all in a well-designed compact package. Cost-efficient and eco-friendly offices will appreciate KYOCERA’s unique ECOSYS technology which increases operating life, reduces environmental impact, cuts printing costs and ensures reliability.

Short summary description KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm:

KYOCERA FS -6525MFP, Laser, Mono printing, 600 x 600 DPI, A3, Direct printing, Black, White

Long summary description KYOCERA FS -6525MFP Laser A3 600 x 600 DPI 25 ppm:

KYOCERA FS -6525MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.