Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23561274 data-sheets &
43251 brands
– register (free)
Car Tires
Kumho Solus HA31 235/55 R18 XL all-season 45,7 cm (18") 23,5 cm
Kumho Solus HA31 235/55 R18 XL all-season 45,7 cm (18") 23,5 cm
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Kumho
Product name:
Solus HA31 235/55 R18 XL
Product code:
8808956167967
GTIN (EAN/UPC):
8808956167967
Category:
Car Tires
Icecat Product ID:
44498270
Data-sheet quality:
created/standardized by Icecat
Product views:
3746
Info modified on:
08 Mar 2024, 09:07:54
Report mistake
Video
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE