Krups logo

Krups Essential EA81M8 coffee maker Fully-auto Espresso machine 1,7 L

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36342
Info modified on:
14 Mar 2024, 19:39:00
Short summary description Krups Essential EA81M8 coffee maker Fully-auto Espresso machine 1,7 L:

Krups Essential EA81M8, Espresso machine, 1,7 L, Coffee beans, Built-in grinder, 1450 W, Black

Long summary description Krups Essential EA81M8 coffee maker Fully-auto Espresso machine 1,7 L:

Krups Essential EA81M8. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Power: 1450 W. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.