KitchenAid logo

KitchenAid 5KCM1209EAC Semi-auto Drip coffee maker 1,7 L

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57
Info modified on:
25 Apr 2025, 23:15:32
Short summary description KitchenAid 5KCM1209EAC Semi-auto Drip coffee maker 1,7 L:

KitchenAid 5KCM1209EAC, Drip coffee maker, 1,7 L, Ground coffee, 1100 W, Cream, Grey, Transparent

Long summary description KitchenAid 5KCM1209EAC Semi-auto Drip coffee maker 1,7 L:

KitchenAid 5KCM1209EAC. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1,7 L, Coffee input type: Ground coffee. Display type: LCD. Power: 1100 W. Product colour: Cream, Grey, Transparent

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.