Kingston Technology 512MB, DDR2 RAM, 533Mhz, MicroDIMM 214-pin, 0,5 GB, DDR2, 533 MHz, 214-pin MicroDIMM
Kingston Technology 512MB, DDR2 RAM, 533Mhz, MicroDIMM 214-pin. Internal memory: 0,5 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, Memory form factor: 214-pin MicroDIMM