Kingston Technology logo

Kingston Technology KCP432SS8/8 memory module 8 GB 1 x 8 GB DDR4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275290
Info modified on:
20 Jun 2025, 12:41:30
End of life date:
08 Feb 2024
Short summary description Kingston Technology KCP432SS8/8 memory module 8 GB 1 x 8 GB DDR4:

Kingston Technology KCP432SS8/8, 8 GB, 1 x 8 GB, DDR4, 260-pin SO-DIMM

Long summary description Kingston Technology KCP432SS8/8 memory module 8 GB 1 x 8 GB DDR4:

Kingston Technology KCP432SS8/8. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory form factor: 260-pin SO-DIMM, CAS latency: 22

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.