Kingston Technology logo

Kingston Technology DataTraveler 4GB DT101 G2 USB flash drive USB Type-A 2.0 Cyan

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16026
Info modified on:
12 Feb 2024, 10:10:22
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 4GB DT101 G2 USB flash drive USB Type-A 2.0 Cyan:

Kingston Technology DataTraveler 4GB DT101 G2, 4 GB, USB Type-A, 2.0, 10 MB/s, Swivel, Cyan

Long summary description Kingston Technology DataTraveler 4GB DT101 G2 USB flash drive USB Type-A 2.0 Cyan:

Kingston Technology DataTraveler 4GB DT101 G2. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Swivel, Product colour: Cyan

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.