Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22747975 data-sheets &
36839 brands
– register (free)
Vacuums
Kärcher WD 3 V-17/4/20 17 L Drum vacuum Dry&wet 1000 W Dust bag
Kärcher WD 3 V-17/4/20 17 L Drum vacuum Dry&wet 1000 W Dust bag
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Kärcher
Product name:
WD 3 V-17/4/20
Product code:
1.628-127.0
Category:
Vacuums
Icecat Product ID:
118624363
Data-sheet quality:
created/standardized by Icecat
Product views:
56
Info modified on:
22 Jun 2025, 23:32:27
Kärcher 1.628-127.0 user manual (11 MB)
Kärcher 1.628-127.0 user manual (1.9 MB)
Product Brochure/Datasheet (2.6 MB)
Report mistake
Specs
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE