location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 1,2,..5 to Stack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1,2,..5 to Stack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55233 show
Show alternative article codes used in the online market place
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Goula 1,2,..5 to Stack:
This short summary of the Goula 1,2,..5 to Stack data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 1,2,..5 to Stack, 2 yr(s), Cardboard, Multicolour

Long summary description Goula 1,2,..5 to Stack:
This is an auto-generated long summary of Goula 1,2,..5 to Stack based on the first three specs of the first five spec groups.

Goula 1,2,..5 to Stack. Recommended age (min): 2 yr(s), Material: Cardboard, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Cardboard
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Number of pieces
15 pc(s)
Country of origin
Spain
QR code
No
Learning & training skills
Learning & training skills
Memory training, Math & counting learning
Packaging data
Package width
270 mm
Package depth
125 mm
Package height
185 mm
Packaging data
Package weight
1,15 kg
Package volume
6243,75 cm³
Package type
Box
Logistics data
Master (outer) case width
530 mm
Master (outer) case length
400 mm
Master (outer) case height
300 mm
Quantity per master (outer) case
8 pc(s)
Master (outer) case weight
10,2 kg
Master (outer) case volume
63600 cm³
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m