Jabra Elite Active 75t, Wireless, Sports, 20 - 20000 Hz, Headset, Navy
Jabra Elite Active 75t. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0,3 m, Product colour: Navy