ISY logo

ISY ICC 4000 mobile device charger Universal Black Cigar lighter Auto

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62936
Info modified on:
19 Mar 2019, 09:33:46
Short summary description ISY ICC 4000 mobile device charger Universal Black Cigar lighter Auto:

ISY ICC 4000, Auto, Cigar lighter, Black

Long summary description ISY ICC 4000 mobile device charger Universal Black Cigar lighter Auto:

ISY ICC 4000. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal, USB 2.0 ports quantity: 1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.