Iomega logo

Iomega ScreenPlay TV Link DX Black Full HD 1920 x 1080 pixels Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76113
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega ScreenPlay TV Link DX Black Full HD 1920 x 1080 pixels Wi-Fi:

Iomega ScreenPlay TV Link DX, Black, ASF, AVCHD, AVI, DIVX, FLV, H.264, MKV, MOV, MP4, MPEG, MPEG2, MPEG4, VOB, WMV, BMP, GIF, JPG, PNG, TIF, smi, srt, ssa, sub, AAC, AC3, MP3, OGG, WAV, WMA, ext2, ext3, FAT32, HFS+, NTFS

Long summary description Iomega ScreenPlay TV Link DX Black Full HD 1920 x 1080 pixels Wi-Fi:

Iomega ScreenPlay TV Link DX. Product colour: Black, Video formats supported: ASF, AVCHD, AVI, DIVX, FLV, H.264, MKV, MOV, MP4, MPEG, MPEG2, MPEG4, VOB, WMV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: ext2, ext3, FAT32, HFS+, NTFS. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Frame rate: 60 fps. Audio decoders: Dolby Digital. Networking features: 10/100 Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.