Intellinet logo

Intellinet 24-Port Managed Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28630
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet 24-Port Managed Black:

Intellinet 24-Port, Managed, Full duplex, Rack mounting

Long summary description Intellinet 24-Port Managed Black:

Intellinet 24-Port. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8192 entries, Switching capacity: 48 Gbit/s. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.