Intellinet Wireless B Print Server, White, Status, WLAN, Yes, ARM7, 500 MHz, 2 MB, 1 MB
Intellinet Wireless B Print Server. Product colour: White, LED indicators: Status, WLAN, Yes. Processor model: ARM7, Processor frequency: 500 MHz. Internal memory: 2 MB, Flash memory: 1 MB. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, Wi-Fi data rates: 11 Mbit/s. Supported network protocols: IPX, TCP/IP, AppleTalk, NetBEUI, LPR, IPP, SMB/TCP, Management protocols: SNMP