InLine logo

InLine 33293K interface hub USB 2.0 Type-A 480 Mbit/s Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6602
Info modified on:
14 Jul 2025, 12:55:19
Short summary description InLine 33293K interface hub USB 2.0 Type-A 480 Mbit/s Black:

InLine 33293K, USB 2.0 Type-A, USB 2.0 Type-A, 480 Mbit/s, Black, Plastic, 0,015 m

Long summary description InLine 33293K interface hub USB 2.0 Type-A 480 Mbit/s Black:

InLine 33293K. Host interface: USB 2.0 Type-A, Hub interfaces: USB 2.0 Type-A. Data transfer rate: 480 Mbit/s, Product colour: Black, Housing material: Plastic. Width: 150 mm, Depth: 1000 mm, Height: 150 mm. Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 180 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.