Indesit logo

Indesit XWSC 61251 W washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81923
Info modified on:
06 Dec 2021, 17:30:53
Short summary description Indesit XWSC 61251 W washing machine Front-load 6 kg 1200 RPM White:

Indesit XWSC 61251 W, Front-load, 6 kg, B, 84 dB, 1200 RPM, 192 kWh

Long summary description Indesit XWSC 61251 W washing machine Front-load 6 kg 1200 RPM White:

Indesit XWSC 61251 W. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 84 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 8303 L. Product colour: White. Width: 595 mm, Depth: 425 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.