Indesit logo

Indesit XWA 81682X S washing machine Front-load 8 kg 1600 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37584
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit XWA 81682X S washing machine Front-load 8 kg 1600 RPM Stainless steel:

Indesit XWA 81682X S, Front-load, 8 kg, A, 1600 RPM, 11594 L, Stainless steel

Long summary description Indesit XWA 81682X S washing machine Front-load 8 kg 1600 RPM Stainless steel:

Indesit XWA 81682X S. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Maximum spin speed: 1600 RPM. Annual water consumption washing: 11594 L. Product colour: Stainless steel. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.