Indesit logo

Indesit TIHA 17 V fridge-freezer Freestanding 301 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39754
Info modified on:
27 May 2024, 12:49:41
Short summary description Indesit TIHA 17 V fridge-freezer Freestanding 301 L White:

Indesit TIHA 17 V, 301 L, N-ST, 41 dB, White

Long summary description Indesit TIHA 17 V fridge-freezer Freestanding 301 L White:

Indesit TIHA 17 V. Total net capacity: 301 L. Door hinge: Right. Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 227 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 74 L. Annual energy consumption: 256 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.