Indesit TFAA 10 SI, 111 L, Freestanding, 39 dB, N-ST, 2 kg/24h, Silver
Indesit TFAA 10 SI. Appliance placement: Freestanding, Product colour: Silver, Door hinge: Right. Total net capacity: 111 L, Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 96 L, Fridge gross capacity: 103 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 181 kWh