Indesit logo

Indesit TAN 14 NF PS Freestanding 284 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20562
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit TAN 14 NF PS Freestanding 284 L Silver:

Indesit TAN 14 NF PS, 284 L, SN-ST, 4 kg/24h, Silver

Long summary description Indesit TAN 14 NF PS Freestanding 284 L Silver:

Indesit TAN 14 NF PS. Total net capacity: 284 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 227 L, Fridge interior light. Freezer net capacity: 57 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 343 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.