Indesit logo

Indesit LD85 F1 S.1 fridge-freezer Freestanding 292 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42322
Info modified on:
27 May 2024, 14:29:50
Short summary description Indesit LD85 F1 S.1 fridge-freezer Freestanding 292 L Silver:

Indesit LD85 F1 S.1, 292 L, SN-T, 45 dB, 5 kg/24h, Silver

Long summary description Indesit LD85 F1 S.1 fridge-freezer Freestanding 292 L Silver:

Indesit LD85 F1 S.1. Total net capacity: 292 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 186 L, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 106 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 329 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.