Indesit logo

Indesit K9G2S(W)/I cooker Freestanding cooker Natural gas Gas

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30454
Info modified on:
04 Apr 2019, 14:03:15
Short summary description Indesit K9G2S(W)/I cooker Freestanding cooker Natural gas Gas:

Indesit K9G2S(W)/I, Freestanding cooker, Rotary, Front, Gas, 4 zone(s), Enamel steel

Long summary description Indesit K9G2S(W)/I cooker Freestanding cooker Natural gas Gas:

Indesit K9G2S(W)/I. Product type: Freestanding cooker, Control type: Rotary, Control position: Front. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Enamel steel. Oven power source: Natural gas, Total oven(s) interior capacity: 48 L. Width: 900 mm, Depth: 600 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.