Indesit K6C51(W)/F, Freestanding cooker, Ceramic, 4 zone(s), Ceramic, Electric, 54 L
Indesit K6C51(W)/F. Product type: Freestanding cooker. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 54 L. Timer type: Digital. Power consumption (typical): 6200 W