Indesit logo

Indesit IWDC 7125 (EU) washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148263
Info modified on:
27 May 2024, 12:12:26
Short summary description Indesit IWDC 7125 (EU) washer dryer Freestanding Front-load White:

Indesit IWDC 7125 (EU), Front-load, Freestanding, White, Left, LED, 5 kg

Long summary description Indesit IWDC 7125 (EU) washer dryer Freestanding Front-load White:

Indesit IWDC 7125 (EU). Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1200 RPM, Washing capacity: 7 kg. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 104 L, Energy consumption washing per cycle: 1,33 kWh. Depth: 535 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing & drying: 1092 kWh, Annual water consumption washing & drying: 20800 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.