Indesit logo

Indesit IWD 61451 C ECO EU washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20504
Info modified on:
09 May 2025, 14:10:33
Short summary description Indesit IWD 61451 C ECO EU washing machine Front-load 6 kg 1400 RPM White:

Indesit IWD 61451 C ECO EU, Front-load, 6 kg, 79 dB, 1400 RPM, 196 kWh, 8643 L

Long summary description Indesit IWD 61451 C ECO EU washing machine Front-load 6 kg 1400 RPM White:

Indesit IWD 61451 C ECO EU. Loading type: Front-load. Drum capacity: 6 kg, Noise level (spin): 79 dB. Washing class: B. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8643 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.