Indesit logo

Indesit IWC 6125 S washing machine Front-load 6 kg 1200 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76037
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit IWC 6125 S washing machine Front-load 6 kg 1200 RPM Silver:

Indesit IWC 6125 S, Front-load, 6 kg, B, 78 dB, 1200 RPM, 228 kWh

Long summary description Indesit IWC 6125 S washing machine Front-load 6 kg 1200 RPM Silver:

Indesit IWC 6125 S. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 228 kWh, Annual water consumption washing: 8228 L. Product colour: Silver. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.