Indesit logo

Indesit IHTI 9.5 L B X cooker hood Island Stainless steel 581 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
838
Info modified on:
05 Apr 2025, 11:19:24
Short summary description Indesit IHTI 9.5 L B X cooker hood Island Stainless steel 581 m³/h:

Indesit IHTI 9.5 L B X, 581 m³/h, Recirculating, C, A, C, 68 dB

Long summary description Indesit IHTI 9.5 L B X cooker hood Island Stainless steel 581 m³/h:

Indesit IHTI 9.5 L B X. Maximum extraction power: 581 m³/h, Type of extraction: Recirculating, Fluid dynamic efficiency class: C. Type: Island, Product colour: Stainless steel, Housing material: Metal, Stainless steel. Grease filter type: Stainless steel, Number of filters: 3 pc(s). Bulb power: 10 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Annual energy consumption: 80,6 kWh, Energy efficiency scale: A+++ to D, Connected load: 185 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.