Indesit logo

Indesit IFW6540PIX oven 66 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90409
Info modified on:
29 Nov 2024, 15:42:46
Short summary description Indesit IFW6540PIX oven 66 L Stainless steel:

Indesit IFW6540PIX, Medium, Electric, 66 L, 66 L, 2200 W, Pyrolytic

Long summary description Indesit IFW6540PIX oven 66 L Stainless steel:

Indesit IFW6540PIX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,89 kWh, Energy consumption (forced convection): 0,79 kWh, Energy efficiency scale: A to G. Lamp type: Halogen

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.