Indesit logo

Indesit IDV 65 tumble dryer Freestanding Front-load 6 kg B White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30934
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Indesit IDV 65 tumble dryer Freestanding Front-load 6 kg B White:

Indesit IDV 65, Freestanding, Front-load, Spin, White, Buttons, Rotary, Left

Long summary description Indesit IDV 65 tumble dryer Freestanding Front-load 6 kg B White:

Indesit IDV 65. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Spin. Drum capacity: 6 kg, Noise level: 69 dB. Energy efficiency class: B, Energy consumption: 3,53 kWh. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.