Indesit logo

Indesit I55TM4110X1 fridge-freezer Freestanding 212 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65132
Info modified on:
27 May 2024, 14:49:51
Short summary description Indesit I55TM4110X1 fridge-freezer Freestanding 212 L F Stainless steel:

Indesit I55TM4110X1, 212 L, N-ST, 41 dB, 2 kg/24h, F, Stainless steel

Long summary description Indesit I55TM4110X1 fridge-freezer Freestanding 212 L F Stainless steel:

Indesit I55TM4110X1. Total net capacity: 212 L. Door hinge: Right. Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 171 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2 kg/24h. Energy efficiency class: F, Annual energy consumption: 221 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.