location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit BIAA 13P F SI WD Freestanding 283 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIAA 13P F SI WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F085471
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842854718
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:54:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit BIAA 13P F SI WD Freestanding 283 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 283 L
  • - 210 L No Frost (fridge) Fridge interior light
  • - 73 L Bottom-placed No Frost (freezer) 4* 2 kg/24h
  • - 282 kWh 44 dB
More>>>
Short summary description Indesit BIAA 13P F SI WD Freestanding 283 L Silver:
This short summary of the Indesit BIAA 13P F SI WD Freestanding 283 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit BIAA 13P F SI WD, 283 L, No Frost (fridge), SN-T, 44 dB, 2 kg/24h, Silver

Long summary description Indesit BIAA 13P F SI WD Freestanding 283 L Silver:
This is an auto-generated long summary of Indesit BIAA 13P F SI WD Freestanding 283 L Silver based on the first three specs of the first five spec groups.

Indesit BIAA 13P F SI WD. Total net capacity: 283 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 210 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 73 L, Freezing capacity: 2 kg/24h, No Frost (freezer). Annual energy consumption: 282 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Reversible doors
Yes
Control type
Buttons
Refrigerating medium
R600
Number of compressors
1
Performance
Total net capacity *
283 L
Total gross capacity
300 L
Climate class *
SN-T
Noise level *
44 dB
Water dispenser
Yes
Fridge
Fridge net capacity *
210 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
4
Anti-bacterial coating
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
73 L
Freezing capacity *
2 kg/24h
Freezer
Storage time during power failure *
13 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Ice cube tray
Yes
Ergonomics
Door open alarm
Yes
Castor wheels
Yes
Cord length
1,6 m
Power
Energy efficiency class (old)
A+
Annual energy consumption *
282 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
0,7 A
Energy usage
0,773 kWh/24h
Power source
Electric
Weight & dimensions
Width *
600 mm
Depth *
655 mm
Height *
1875 mm
Weight *
74 kg
Packaging data
Package width
665 mm
Package depth
715 mm
Package height
1930 mm
Package weight
76,8 kg