Indesit logo

Indesit EWDE 751451 W EU N washer dryer Freestanding Front-load White F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239640
Info modified on:
27 May 2024, 15:27:21
Short summary description Indesit EWDE 751451 W EU N washer dryer Freestanding Front-load White F:

Indesit EWDE 751451 W EU N, Front-load, Freestanding, White, Left, Buttons, Rotary, 5 kg

Long summary description Indesit EWDE 751451 W EU N washer dryer Freestanding Front-load White F:

Indesit EWDE 751451 W EU N. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): E, Energy efficiency class (washing & drying): F, Water consumption washing per cycle: 52 L. Depth: 535 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.