Indesit logo

Indesit EWC 71252 WFRM washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75971
Info modified on:
27 May 2024, 12:38:53
Short summary description Indesit EWC 71252 WFRM washing machine Front-load 7 kg 1200 RPM White:

Indesit EWC 71252 WFRM, Front-load, 7 kg, B, 75 dB, 1200 RPM, 198 kWh

Long summary description Indesit EWC 71252 WFRM washing machine Front-load 7 kg 1200 RPM White:

Indesit EWC 71252 WFRM. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 198 kWh, Annual water consumption washing: 10600 L. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.