Indesit logo

Indesit DFG 152B S IT dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71697
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DFG 152B S IT dishwasher Freestanding 12 place settings:

Indesit DFG 152B S IT, Freestanding, Silver, Buttons, Rotary, 12 place settings, 53 dB, Eco, Normal

Long summary description Indesit DFG 152B S IT dishwasher Freestanding 12 place settings:

Indesit DFG 152B S IT. Appliance placement: Freestanding, Door colour: Silver, Control type: Buttons, Rotary. Number of place settings: 12 place settings, Noise level: 53 dB, Dishwashing programs: Eco, Normal. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm. Drying class: A, Annual energy consumption: 299 kWh, Annual water consumption: 3360 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.