Indesit logo

Indesit DFG 051 EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119209
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit DFG 051 EU dishwasher Freestanding 12 place settings:

Indesit DFG 051 EU, Freestanding, White, 12 place settings, 53 dB, 16 L, 1,05 kWh

Long summary description Indesit DFG 051 EU dishwasher Freestanding 12 place settings:

Indesit DFG 051 EU. Appliance placement: Freestanding, Door colour: White. Number of place settings: 12 place settings, Noise level: 53 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1,05 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.