Indesit BIAA 13 V DR, 302 L, SN-T, 50 dB, 2 kg/24h, White
Indesit BIAA 13 V DR. Total net capacity: 302 L. Door hinge: Right. Climate class: SN-T, Noise level: 50 dB. Fridge net capacity: 212 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 90 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 285 kWh. Product colour: White