Indesit logo

Indesit BAN 33 NF P S fridge-freezer Freestanding 267 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117627
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit BAN 33 NF P S fridge-freezer Freestanding 267 L White:

Indesit BAN 33 NF P S, 267 L, SN-ST, 11 kg/24h, White

Long summary description Indesit BAN 33 NF P S fridge-freezer Freestanding 267 L White:

Indesit BAN 33 NF P S. Total net capacity: 267 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 202 L. Freezer net capacity: 65 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 340 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.