Indesit NCAA 55 NX, 228 L, SN-T, 43 dB, 4 kg/24h, F, Stainless steel
Indesit NCAA 55 NX. Total net capacity: 228 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 154 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 74 L, Freezing capacity: 4 kg/24h. Energy efficiency class: F, Annual energy consumption: 263 kWh. Product colour: Stainless steel