Indesit logo

Indesit IDCL G5 B H (EU) tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75816
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Indesit IDCL G5 B H (EU) tumble dryer Freestanding Front-load 7 kg White:

Indesit IDCL G5 B H (EU), Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Indesit IDCL G5 B H (EU) tumble dryer Freestanding Front-load 7 kg White:

Indesit IDCL G5 B H (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Condensation efficiency class: B, Cycle time: 135 min. Energy efficiency class: B, Energy consumption: 4,75 kWh, Annual energy consumption: 560,6 kWh. Depth: 620 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.