Indesit logo

Indesit IDCE 845 A ECO tumble dryer Freestanding Front-load 7,5 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52549
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Indesit IDCE 845 A ECO tumble dryer Freestanding Front-load 7,5 kg White:

Indesit IDCE 845 A ECO, Freestanding, Front-load, Condensation, White, Left, LED

Long summary description Indesit IDCE 845 A ECO tumble dryer Freestanding Front-load 7,5 kg White:

Indesit IDCE 845 A ECO. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7,5 kg, Condensation efficiency class: C, Drying programs: Quick, Eco. Energy efficiency class: A. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.