iiyama logo

iiyama ProLite XU2292HS-B1 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161479
Info modified on:
14 Mar 2025, 19:41:50
Short summary description iiyama ProLite XU2292HS-B1 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XU2292HS-B1, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama ProLite XU2292HS-B1 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

iiyama ProLite XU2292HS-B1. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.