iiyama ProLite T2453MTS-B1, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
iiyama ProLite T2453MTS-B1. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black