iiyama logo

iiyama HM204DTA 22" CRT .24 140kHz monitor CRT 2048 x 1536 pixels 55,9 cm (22")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97989
Info modified on:
21 Oct 2022, 10:14:07
Short summary description iiyama HM204DTA 22" CRT .24 140kHz monitor CRT 2048 x 1536 pixels 55,9 cm (22"):

iiyama HM204DTA 22" CRT .24 140kHz, 55,9 cm (22"), Diamondtron U2-CRT, 2048 x 1536 pixels, 30,4 cm, 40,5 cm, 50,8 cm

Long summary description iiyama HM204DTA 22" CRT .24 140kHz monitor CRT 2048 x 1536 pixels 55,9 cm (22"):

iiyama HM204DTA 22" CRT .24 140kHz. Display diagonal: 55,9 cm (22"), Type: Diamondtron U2-CRT, Display resolution: 2048 x 1536 pixels. Certification: TCO 03. Power management: VESA DPMS, ENERGY STAR, Power consumption (typical): 170 W, Power requirements: AC 90-132 / 198-264 V, 50/60 Hz. Dimensions (WxDxH): 493 x 479 x 500 mm, Weight: 29,5 kg. Safety: TÜV GS EN(60950), UL60950, FCC Class B, CE (EN60950), DHHS, CAN/CSA-C22.2 No. 60950, PTB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.