iiyama logo

iiyama G-MASTER GB2470HSU-B1 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183292
Info modified on:
14 Mar 2025, 19:42:16
Short summary description iiyama G-MASTER GB2470HSU-B1 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

iiyama G-MASTER GB2470HSU-B1, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 0,8 ms, Black

Long summary description iiyama G-MASTER GB2470HSU-B1 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

iiyama G-MASTER GB2470HSU-B1. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 0,8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Video
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.